Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788985-MM74HC541MTCX
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MM74HC541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SN74HC541PWRE4; SN74HC541PWTE4; SN74HC541PWLE; SN74HC541PWTG4;
Introduction Date: February 07, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC BUFFER NON-INVERT 6V 20TSSOP
OCTAL TRI-STATE BUFFER ROHS COMPLIANT: YES
IC,BUFFER/DRIVER,SIN
IC BUFFER NON-INVERT 6V 20TSSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | MM74HC541MTCXTR-ND | 788985-MM74HC541MTCX | MM74HC541MTCX | 38AH0969 | MM74HC541MTCX |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC541MTCX | Buffers, Drivers, Receivers, Transceivers | Octal Tri-State Buffer Rohs Compliant Onsemi | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |