BUFFER, OCTAL, TRI-STATE, TSSOP-20; Logic Family / Base Number:74HC541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic ICRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 31Y2993 |
| Product Name | Buffer, Octal, Tri-State, Tssop-20; Logic Family / Base Number Onsemi |