Buffers & Line Drivers Inv Oct 3-STATE Buf
INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74HC540; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:-; MSL:-RoHS Compliant: Yes
BUFFER, -40 TO 85DEG C; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74HC540; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MM74HC540WMX | 55R1147 |
| Product Name | Buffers & Line Drivers | Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi |