BUFFER, -40 TO 85DEG C; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74HC540; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes
IC, 74HC CMOS, SMD, 74HC540, SOIC20; Logic Family / Base Number:74HC540; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 82C9241 |
| Product Name | Buffer, -40 To 85Deg C; Logic Device Type Onsemi |