Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP
Manufacturer: ON Semiconductor
Win Source Part Number: 885218-MM74HC540SJ
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP
Package: Tube
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC540
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BUFFER INVERT 6V 20SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | MM74HC540SJ-ND | 885218-MM74HC540SJ | MM74HC540SJ |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC540SJ | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts |