Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 120466-MM74HC540MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
IC BUFFER INVERT 6V 20TSSOP
IC,BUFFER/DRIVER,SIN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 120466-MM74HC540MTCX | MM74HC540MTCXTR-ND | MM74HC540MTCX | 34C1307 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC540MTCX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Ic,buffer/driver,single,8-Bit,hc-Cmos,tssop,20Pin,plastic Rohs Compliant Onsemi |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |