4-to-16 Latch/Decoder/Demult
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 747551-MM74HC4514WM
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Reference case: SOP-24
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Decoder/Demultiplexe
IC DECODER/DEMUX 1X4:16 24SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MM74HC4514WM | 747551-MM74HC4514WM | MM74HC4514WM-ND | MM74HC4514WM |
| Product Name | SOIC Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC4514WM | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |