Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970841-MM74HC423ASJX
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 16
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Propagation Delay: 38 ns
Categories: OEM Parts(M-N)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: Multivibrator
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970841-MM74HC423ASJX |
| Product Name | OEM Parts - OEM Parts (M - N) - MM74HC423ASJX |