Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968588-MM74HC423AMX
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Pins: 16
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Quiescent Current: 80 µA
Propagation Delay: 38 ns
Categories: OEM Parts(M-N)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 229 ns
Logic Function: Multivibrator
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 968588-MM74HC423AMX |
| Product Name | OEM Parts - OEM Parts (M - N) - MM74HC423AMX |