4 Circuit IC Switch 1:1 70Ohm 14-MDIP
Quad SPST Analog Switch, 14-Pin PDIP, Through Hole Product overview: MM74HC4066N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, Through-Hole. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4066N can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1065354-MM74HC4066N
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 100MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 14-PDIP
Single Supply Voltage (V+): 2 V to 12 V
Max Switch Time (Ton,Toff): 10ns, 30ns
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
4 Circuit IC Switch 1:1 70Ohm 14-DIP
4 Circuit IC Switch 1:1 70Ohm 14-MDIP
IC SWITCH 1X1 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MM74HC4066N-ND | 747-MM74HC4066N | 1065354-MM74HC4066N | MM74HC4066N | MM74HC4066N |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad Through-Hole Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4066N | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | |||
| Ron | 70 ohms | 70 ohms | 5 ohms | ||
| Bandwidth | 100 MHz | 100 MHz | 100 MHz | 100 MHz |