onsemi 70OHM Analog Switch and Multiplexer IC MM74HC4066MTCX

Description
IC SW SPST-NOX4 70OHM 14TSSOP Product overview: MM74HC4066MTCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 70OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4066MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SW SPST-NOX4 70OHM 14TSSOP Product overview: MM74HC4066MTCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 70OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4066MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70OHM Analog Switch and Multiplexer IC
747-MM74HC4066MTCX
70OHM Analog Switch and Multiplexer IC 747-MM74HC4066MTCX
IC SW SPST-NOX4 70OHM 14TSSOP Product overview: MM74HC4066MTCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 70OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4066MTCX can be used for catalog matching and distributor lookup.

IC SW SPST-NOX4 70OHM 14TSSOP Product overview: MM74HC4066MTCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 70OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4066MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTCX-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MM74HC4066MTCX-ND
Analog Switches, Multiplexers, Demultiplexers MM74HC4066MTCX-ND
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTCX - 041703-MM74HC4066MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTCX
041703-MM74HC4066MTCX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTCX 041703-MM74HC4066MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 041703-MM74HC4066MTC X Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 100MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 70 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2 V to 12 V Max Switch Time (Ton,Toff): 10ns, 30ns Max Leakage Current (IS off): 20nA

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 041703-MM74HC4066MTCX
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 100MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 2 V to 12 V
Max Switch Time (Ton,Toff): 10ns, 30ns
Max Leakage Current (IS off): 20nA

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTCX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MM74HC4066MTCX
Interface - Analog Switches, Multiplexers, Demultiplexers MM74HC4066MTCX
IC SWITCH 1X1 14TSSOP

IC SWITCH 1X1 14TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MM74HC4066MTCX
Analog Switches, Multiplexers, Demultiplexers MM74HC4066MTCX
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MM74HC4066MTCX
Analog Switches, Multiplexers, Demultiplexers MM74HC4066MTCX
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-MM74HC4066MTCX MM74HC4066MTCX-ND 041703-MM74HC4066MTCX MM74HC4066MTCX MM74HC4066MTCX
Product Name 70OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTCX Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 5 ohms 70 ohms 5 ohms 70 ohms
Bandwidth 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk TSSOP; "14-TSSOP SSOP; SOP; TSSOP; 14-TSSOP SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products