IC SWITCH SPDT X 3 100OHM 16SOP Product overview: MM74HC4053SJ from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4053SJ can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 100Ohm 16-SOP
IC MUX/DEMUX TRIPLE 2X1 16SOP
3 Circuit IC Switch 2:1 100Ohm 16-SOP
3 Circuit IC Switch 2:1 100Ohm 16-SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MM74HC4053SJ | MM74HC4053SJ-ND | MM74HC4053SJ | MM74HC4053SJ |
| Product Name | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Ron | 15 ohms | 100 ohms | 15 ohms | 100 ohms |
| Bandwidth | 35 MHz | 35 MHz | 35 MHz | 35 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | SOIC; "16-SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) |