onsemi Through-Hole Analog Switch and Multiplexer IC MM74HC4053N

Description
Triple 2:1 Analog Mux IC, 16-Pin PDIP, Through Hole Product overview: MM74HC4053N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4053N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triple 2:1 Analog Mux IC, 16-Pin PDIP, Through Hole Product overview: MM74HC4053N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4053N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole Analog Switch and Multiplexer IC
747-MM74HC4053N
Through-Hole Analog Switch and Multiplexer IC 747-MM74HC4053N
Triple 2:1 Analog Mux IC, 16-Pin PDIP, Through Hole Product overview: MM74HC4053N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4053N can be used for catalog matching and distributor lookup.

Triple 2:1 Analog Mux IC, 16-Pin PDIP, Through Hole Product overview: MM74HC4053N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4053N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4053N - 1078067-MM74HC4053N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4053N
1078067-MM74HC4053N
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4053N 1078067-MM74HC4053N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078067-MM74HC4053N Packaging: Tube/Rail Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 41ns, 32ns Channel Capacitance(CS off, CD off): 5pF, 30pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078067-MM74HC4053N
Packaging: Tube/Rail
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 35MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 41ns, 32ns
Channel Capacitance(CS off, CD off): 5pF, 30pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MM74HC4053N-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MM74HC4053N-ND
Analog Switches, Multiplexers, Demultiplexers MM74HC4053N-ND
3 Circuit IC Switch 2:1 100Ohm 16-PDIP

3 Circuit IC Switch 2:1 100Ohm 16-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4053N - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MM74HC4053N
Interface - Analog Switches, Multiplexers, Demultiplexers MM74HC4053N
IC MUX/DEMUX TRIPLE 2X1 16DIP

IC MUX/DEMUX TRIPLE 2X1 16DIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MM74HC4053N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MM74HC4053N
Analog Switches, Multiplexers, Demultiplexers MM74HC4053N
3 Circuit IC Switch 2:1 100Ohm 16-PDIP

3 Circuit IC Switch 2:1 100Ohm 16-PDIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MM74HC4053N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MM74HC4053N
Analog Switches, Multiplexers, Demultiplexers MM74HC4053N
3 Circuit IC Switch 2:1 100Ohm 16-PDIP

3 Circuit IC Switch 2:1 100Ohm 16-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-MM74HC4053N 1078067-MM74HC4053N MM74HC4053N-ND MM74HC4053N MM74HC4053N
Product Name Through-Hole Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4053N Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PDIP DIP; PDIP; 16-PDIP DIP; "16-DIP DIP; 16-DIP (0.300\", 7.62mm)
Number of Pins 16
Configuration 2x1 2x1
Features Single-Supply
Unlock Full Specs
to access all available technical data