onsemi 35MHz 6V TSSOP Analog Switch and Multiplexer IC MM74HC4053MTCX

Description
3-Ch SPDT Multiplexer IC, 35MHz, TSSOP, 6V Product overview: MM74HC4053MTCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4053MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch SPDT Multiplexer IC, 35MHz, TSSOP, 6V Product overview: MM74HC4053MTCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4053MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35MHz 6V TSSOP Analog Switch and Multiplexer IC
747-MM74HC4053MTCX
35MHz 6V TSSOP Analog Switch and Multiplexer IC 747-MM74HC4053MTCX
3-Ch SPDT Multiplexer IC, 35MHz, TSSOP, 6V Product overview: MM74HC4053MTCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4053MTCX can be used for catalog matching and distributor lookup.

3-Ch SPDT Multiplexer IC, 35MHz, TSSOP, 6V Product overview: MM74HC4053MTCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4053MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MM74HC4053MTCX-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MM74HC4053MTCX-ND
Analog Switches, Multiplexers, Demultiplexers MM74HC4053MTCX-ND
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4053MTCX - 059092-MM74HC4053MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4053MTCX
059092-MM74HC4053MTCX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4053MTCX 059092-MM74HC4053MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059092-MM74HC4053MTC X Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 41ns, 32ns Channel Capacitance(CS off, CD off): 5pF, 30pF Max Leakage Current (IS off): 100nA

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059092-MM74HC4053MTCX
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 35MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 41ns, 32ns
Channel Capacitance(CS off, CD off): 5pF, 30pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4053MTCX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MM74HC4053MTCX
Interface - Analog Switches, Multiplexers, Demultiplexers MM74HC4053MTCX
IC MUX/DEMUX TRIPLE 2X1 16TSSOP

IC MUX/DEMUX TRIPLE 2X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MM74HC4053MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MM74HC4053MTCX
Analog Switches, Multiplexers, Demultiplexers MM74HC4053MTCX
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-MM74HC4053MTCX MM74HC4053MTCX-ND 059092-MM74HC4053MTCX MM74HC4053MTCX MM74HC4053MTCX
Product Name 35MHz 6V TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4053MTCX Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Bandwidth 30 MHz 35 MHz 35 MHz 35 MHz 35 MHz
Min Operating Current 0.0160 mA
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data