Dual 4:1 Analog Multiplexer IC, 16-Pin SOIC W, SMT Product overview: MM74HC4052WM from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4052WM can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078065-MM74HC4052WM
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 35MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 41ns, 32ns
Channel Capacitance(CS off, CD off): 5pF, 45pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
IC MUX/DEMUX DUAL 4X1 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MM74HC4052WM | MM74HC4052WM-ND | 1078065-MM74HC4052WM | MM74HC4052WM | MM74HC4052WM |
| Product Name | Dual SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4052WM | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC W | SOIC; "16-SOIC | SOIC; 16-SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Number of Pins | 16 | ||||
| Configuration | 4x1 | 4x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |