2 Circuit IC Switch 4:1 100Ohm 16-SOP
IC SWITCH SP4T X 2 100OHM 16SOP Product overview: MM74HC4052SJX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4052SJX can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 100Ohm 16-SOP
2 Circuit IC Switch 4:1 100Ohm 16-SOP
IC MUX/DEMUX DUAL 4X1 16SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MM74HC4052SJX-ND | 747-MM74HC4052SJX | MM74HC4052SJX | MM74HC4052SJX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | |||
| Ron | 100 ohms | 15 ohms | 100 ohms | 15 ohms |
| Bandwidth | 35 MHz | 35 MHz | 35 MHz | 35 MHz |
| tON | 41 ns |