onsemi Analog Switches, Multiplexers, Demultiplexers MM74HC4051WMX

Description
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MM74HC4051WMX-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MM74HC4051WMX-ND
Analog Switches, Multiplexers, Demultiplexers MM74HC4051WMX-ND
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051WMX - 208594-MM74HC4051WMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051WMX
208594-MM74HC4051WMX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051WMX 208594-MM74HC4051WMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208594-MM74HC4051WMX Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 41ns, 32ns Channel Capacitance(CS off, CD off): 5pF, 90pF Max Leakage Current (IS off): 100nA

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208594-MM74HC4051WMX
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 35MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 41ns, 32ns
Channel Capacitance(CS off, CD off): 5pF, 90pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-MM74HC4051WMX
Analog Switch and Multiplexer IC 747-MM74HC4051WMX
IC MUX/DEMUX 8X1 16SOIC Product overview: MM74HC4051WMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4051WMX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 8X1 16SOIC Product overview: MM74HC4051WMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4051WMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051WMX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MM74HC4051WMX
Interface - Analog Switches, Multiplexers, Demultiplexers MM74HC4051WMX
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MM74HC4051WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MM74HC4051WMX
Analog Switches, Multiplexers, Demultiplexers MM74HC4051WMX
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MM74HC4051WMX-ND 208594-MM74HC4051WMX 747-MM74HC4051WMX MM74HC4051WMX MM74HC4051WMX
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051WMX Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1 8x1 8x1
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 6 volts
Ron 100 ohms 15 ohms 100 ohms
Bandwidth 35 MHz 35 MHz 30 MHz 35 MHz 35 MHz
tON 41 ns
Unlock Full Specs
to access all available technical data