onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051MX MM74HC4051MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115335-MM74HC4051MX Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 41ns, 32ns Channel Capacitance(CS off, CD off): 5pF, 90pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115335-MM74HC4051MX Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 41ns, 32ns Channel Capacitance(CS off, CD off): 5pF, 90pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051MX - 115335-MM74HC4051MX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051MX
115335-MM74HC4051MX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051MX 115335-MM74HC4051MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115335-MM74HC4051MX Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 41ns, 32ns Channel Capacitance(CS off, CD off): 5pF, 90pF Max Leakage Current (IS off): 100nA

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115335-MM74HC4051MX
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 35MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 41ns, 32ns
Channel Capacitance(CS off, CD off): 5pF, 90pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-MM74HC4051MX
Analog Switch and Multiplexer IC 747-MM74HC4051MX
IC MUX/DEMUX 8X1 16SOIC Product overview: MM74HC4051MX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4051MX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 8X1 16SOIC Product overview: MM74HC4051MX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4051MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MM74HC4051MXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MM74HC4051MXTR-ND
Analog Switches, Multiplexers, Demultiplexers MM74HC4051MXTR-ND
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MM74HC4051MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MM74HC4051MX
Analog Switches, Multiplexers, Demultiplexers MM74HC4051MX
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MM74HC4051MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MM74HC4051MX
Analog Switches, Multiplexers, Demultiplexers MM74HC4051MX
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051MX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MM74HC4051MX
Interface - Analog Switches, Multiplexers, Demultiplexers MM74HC4051MX
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 115335-MM74HC4051MX 747-MM74HC4051MX MM74HC4051MXTR-ND MM74HC4051MX MM74HC4051MX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051MX Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1 8x1 8x1
Features Single-Supply
Supply Voltage (VS) 2 to 6 volts 6 volts 2 to 6 volts
Bandwidth 35 MHz 30 MHz 35 MHz 35 MHz 35 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bilateral switch - 74LVC1G384GS,132 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1915285 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 20
View Details