Buffer, HC/UH Series, 6-Func, 1-Input, CMOS, PDIP16
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 020974-MM74HC4050N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
IC BUFFER NON-INVERT 6V 16DIP
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | MM74HC4050N | MM74HC4050N-ND | 020974-MM74HC4050N | MM74HC4050N |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC4050N | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |