onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC4050MTCX MM74HC4050MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023603-MM74HC4050MTC X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023603-MM74HC4050MTC X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC4050MTCX - 023603-MM74HC4050MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC4050MTCX
023603-MM74HC4050MTCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC4050MTCX 023603-MM74HC4050MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023603-MM74HC4050MTC X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023603-MM74HC4050MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MM74HC4050MTCX-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MM74HC4050MTCX-ND
Buffers, Drivers, Receivers, Transceivers MM74HC4050MTCX-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC4050MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MM74HC4050MTCX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MM74HC4050MTCX
IC BUFFER NON-INVERT 6V 16TSSOP

IC BUFFER NON-INVERT 6V 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 023603-MM74HC4050MTCX MM74HC4050MTCX-ND MM74HC4050MTCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC4050MTCX Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 8102306CA - 908478-8102306CA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; CDIP; 14-CDIP
View Details
2 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers
High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Operational Amplifier IC - 687-EL2045CS - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Slew Rate 275 V/µs
Bandwidth 200 MHz
Operating Temperature -40 C (-40 F)
View Details
6 suppliers