IC BUFFER NON-INVERT 6V 16DIP Product overview: MM74HC4049N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC4049N can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224671-MM74HC4049N
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Family Name: MM74HC4049
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-PDIP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC4049N; CD74HC4049E; CD74HC4049EE4;
Introduction Date: October 20, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
IC BUFFER NON-INVERT 6V 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74HC4049N | 1224671-MM74HC4049N | MM74HC4049N |
| Product Name | 6V Logic IC | Logic - Logic - Gates and Inverters - MM74HC4049N | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | Buffer/Driver | NOT; Inverter | |
| IC Package Type | Other; Tube | DIP | |
| Supply Voltage | 2 V ~ 6 V | ||
| Inputs | 6 |