Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788982-MM74HC4049MTC
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Family Name: MM74HC4049
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): CD74HC4049PWTE4; CD74HC4049PWE4; CD74HC4049PWG4; CD74HC4049PWT;
Introduction Date: October 20, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP
IC BUFFER NON-INVERT 6V 16TSSOP
IC BUFFER NON-INVERT 6V 16TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 788982-MM74HC4049MTCX | MM74HC4049MTCX-ND | MM74HC4049MTCX |
| Product Name | Logic - Logic - Gates and Inverters - MM74HC4049MTCX | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts |