onsemi Clock Generators, PLLs, Frequency Synthesizers MM74HC4046SJX

Description
"Phase Lock Loop (PLL) IC 14MHz 1 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Phase Lock Loop (PLL) IC 14MHz 1 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MM74HC4046SJX-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MM74HC4046SJX-ND
Clock Generators, PLLs, Frequency Synthesizers MM74HC4046SJX-ND
"Phase Lock Loop (PLL) IC 14MHz 1 16-SOIC (0.209"", 5.30mm Width)"

"Phase Lock Loop (PLL) IC 14MHz 1 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MM74HC4046SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MM74HC4046SJX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MM74HC4046SJX
IC PHASE LOCK LOOP 16SOP

IC PHASE LOCK LOOP 16SOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MM74HC4046SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MM74HC4046SJX
Clock Generators, PLLs, Frequency Synthesizers MM74HC4046SJX
Phase Lock Loop (PLL) IC 14MHz 1 16-SOIC (0.209", 5.30mm Width)

Phase Lock Loop (PLL) IC 14MHz 1 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MM74HC4046SJX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MM74HC4046SJX
IC PHASE LOCK LOOP CMOS 16-SOP

IC PHASE LOCK LOOP CMOS 16-SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number MM74HC4046SJX-ND MM74HC4046SJX MM74HC4046SJX MM74HC4046SJX
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Phase Lock Loop (PLL); Clock Generator Clock Generator
Bus Interface 3-State 3-State 3-State
Package Type Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC Surface Mount; SOIC; 16-SOIC (0.209\", 5.30mm Width) Surface Mount; Surface Mount
Supply Voltage 2 to 6 volts 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12316-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
4 suppliers
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers