CMOS Phase Lock Loop Product overview: MM74HC4046N from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MM74HC4046N can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 14MHz 1 16-DIP (0.300"", 7.62mm)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078054-MM74HC4046N
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: Through Hole
Input: CMOS
Output: 3-State
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Maximum Input Frequency: 14MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
IC LOCK LOOP PHASE CMOS 16-DIP
IC LOCK LOOP PHASE CMOS 16-DIP
Phase Lock Loop (PLL) IC 14MHz 1 16-DIP (0.300", 7.62mm)
IC PHASE LOCK LOOP 16DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 728-MM74HC4046N | MM74HC4046N-ND | 1078054-MM74HC4046N | MM74HC4046N | MM74HC4046N | MM74HC4046N | MM74HC4046N |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MM74HC4046N | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | PDIP | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | Through Hole | DIP; Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | Phase Lock Loop (PLL); Clock Generator | ||
| Bus Interface | 3-State | 3-State | 3-State | 3-State | 3-State | ||
| Supply Voltage | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts |