Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOP
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765434-MM74HC4040SJX
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Part Status: Obsolete(EOL)
Family Name: MM74HC4040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOP
Alternative Parts (Cross-Reference): TC74HC4040AFN(ELPM; SN74HC4040ADBRG4; SN74HC4040ADB;
Introduction Date: February 10, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC COUNTER 12-STAGE BIN 16-SOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOP
IC BINARY COUNTER 12-BIT 16SOP
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MM74HC4040SJX-ND | MM74HC4040SJX | 765434-MM74HC4040SJX | MM74HC4040SJX | MM74HC4040SJX | MM74HC4040SJX |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MM74HC4040SJX | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOP; SOP16 | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC |