onsemi Logic - Logic - Counters, Dividers - MM74HC4040MTC MM74HC4040MTC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224666-MM74HC4040MT C Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 74HC4040 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224666-MM74HC4040MT C Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 74HC4040 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MM74HC4040MTC - 1224666-MM74HC4040MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MM74HC4040MTC
1224666-MM74HC4040MTC
Logic - Logic - Counters, Dividers - MM74HC4040MTC 1224666-MM74HC4040MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1224666-MM74HC4040MT C Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 74HC4040 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224666-MM74HC4040MTC
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC4040
Manufacturer Pack Quantity: 2,350
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Counters, Dividers - MM74HC4040MTC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MM74HC4040MTC-ND
Counters, Dividers MM74HC4040MTC-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - MM74HC4040MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MM74HC4040MTC
Counters, Dividers MM74HC4040MTC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MM74HC4040MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MM74HC4040MTC
Integrated Circuits (ICs) - Logic - Counters, Dividers MM74HC4040MTC
IC BINARY COUNTER 12BIT 16TSSOP

IC BINARY COUNTER 12BIT 16TSSOP

Supplier's Site
Logic - Counters, Dividers - MM74HC4040MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MM74HC4040MTC
Logic - Counters, Dividers MM74HC4040MTC
IC COUNTER 12-STAGE BIN 16-TSSOP

IC COUNTER 12-STAGE BIN 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1224666-MM74HC4040MTC MM74HC4040MTC-ND MM74HC4040MTC MM74HC4040MTC MM74HC4040MTC
Product Name Logic - Logic - Counters, Dividers - MM74HC4040MTC Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 2V ~ 6V 2 V ~ 6 V
Package Type SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 1727-3469-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
4 suppliers
Logic - Counters, Dividers - 74F579PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
View Details
Logic - Logic - Counters, Dividers - 74HC4520E - 198158-74HC4520E - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details