Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059088-MM74HC393N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Communications & Networking
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP14
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-MDIP
IC BINARY COUNTER DL 4BIT 14DIP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-MDIP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DIP
IC COUNTER BIN DUAL 4BIT 14-DIP
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 059088-MM74HC393N | MM74HC393N | MM74HC393N-ND | MM74HC393N | MM74HC393N | MM74HC393N |
| Product Name | Logic - Logic - Counters, Dividers - MM74HC393N | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Package Type | DIP; PDIP; 14-PDIP | DIP; DIP14 | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Counter Category | Synchronous; Asynchronous | Asynchronous | Synchronous; Synchronous / Asynchronous |