Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118251-MM74HC393MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
IC BINARY COUNTR DL 4BIT 14SOIC
IC COUNTER BIN DUAL 4BIT 14SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MM74HC393MX | 118251-MM74HC393MX | MM74HC393MXTR-ND | MM74HC393MX | MM74HC393MX | MM74HC393MX |
| Product Name | Logic - Logic - Counters, Dividers - MM74HC393MX | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Counter Category | Synchronous; Asynchronous | Asynchronous | Synchronous; Synchronous / Asynchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOP; SOP14 | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | CMOS |