D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Latch Trans. 3-State 8-Ch D-Type SOIC20W
Latch Trans. 3-State 8-Ch D-Type SOIC20W
Latch Trans. 3-State 8-Ch D-Type SOIC20W
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023601-MM74HC373WMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 19ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC LATCH OCTAL D 3-STATE 20-SOIC
IC LATCH OCTAL D 3-STATE 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
LATCH, D-TYPE, 8BIT, TRISTATE, WSOIC-20; Logic Family / Base Number:74HC373; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:-; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MM74HC373WMXTR-ND | 7614491 | 7614491P | 023601-MM74HC373WMX | MM74HC373WMX | MM74HC373WMX | MM74HC373WMX | 31Y2991 | MM74HC373WMX |
| Product Name | Latches | Latch ICs | Latch ICs | Logic - Logic - Latches - MM74HC373WMX | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Latch, D-Type, 8Bit, Tristate, Wsoic-20; Logic Family / Base Number Onsemi | Latches |
| Latch Type | Transparent-D | Transparent-D; D type | Transparent-D | D; Transparent-D | |||||
| Output Characteristics | 3-State | 3 state | 3-State; 3 State | ||||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA | ||||||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA | 7.8 mA |