onsemi Logic IC MM74HC32N

Description
IC GATE OR 4CH 2-INP 14DIP Product overview: MM74HC32N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC32N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OR 4CH 2-INP 14DIP Product overview: MM74HC32N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC32N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IC GATE OR 4CH 2-INP 14DIP Product overview: MM74HC32N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC32N can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14DIP Product overview: MM74HC32N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MM74HC32N-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HC32N-ND
Gates and Inverters MM74HC32N-ND
OR Gate IC 4 Channel 14-MDIP

OR Gate IC 4 Channel 14-MDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MM74HC32N - 059084-MM74HC32N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HC32N
059084-MM74HC32N
Logic - Logic - Gates and Inverters - MM74HC32N 059084-MM74HC32N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059084-MM74HC32N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059084-MM74HC32N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Gates and Inverters - MM74HC32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HC32N
Gates and Inverters MM74HC32N
OR Gate IC 4 Channel 14-DIP

OR Gate IC 4 Channel 14-DIP

Buy Now Datasheet
Gates and Inverters - MM74HC32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HC32N
Gates and Inverters MM74HC32N
OR Gate IC 4 Channel 14-MDIP

OR Gate IC 4 Channel 14-MDIP

Buy Now Datasheet
Quad Or Gate, 2I/p, Dip-14; Logic Function Onsemi - 18C7643 - Newark, An Avnet Company
Chicago, IL, United States
Quad Or Gate, 2I/p, Dip-14; Logic Function Onsemi
18C7643
Quad Or Gate, 2I/p, Dip-14; Logic Function Onsemi 18C7643
QUAD OR GATE, 2I/P, DIP-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

QUAD OR GATE, 2I/P, DIP-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - MM74HC32N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HC32N
Logic - Gates and Inverters MM74HC32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MM74HC32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MM74HC32N
Integrated Circuits (ICs) - Logic - Gates and Inverters MM74HC32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MM74HC32N MM74HC32N-ND 059084-MM74HC32N MM74HC32N 18C7643 MM74HC32N MM74HC32N
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MM74HC32N Gates and Inverters Quad Or Gate, 2I/p, Dip-14; Logic Function Onsemi Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR Gate NOT; OR OR
Supply Voltage 2V ~ 6V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 17 ns 17 ns 17 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details