OR Gate IC 4 Channel 14-TSSOP
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14TSSOP Product overview: MM74HC32MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC32MTC can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC32MTCFS-ND | MM74HC32MTC | 705-MM74HC32MTC | MM74HC32MTC | MM74HC32MTC | MM74HC32MTC |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR | OR | OR; OR Gate | NOT; OR |
| Supply Voltage | 2V ~ 6V | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |