"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
D-TYPE FLIP FLOP, OCTAL, SOIC-20; Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:50MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
IC, 74HC CMOS, SMD, 74HC273, SOIC20; Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:50MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MM74HC273WM-ND | MM74HC273WM | MM74HC273WM | MM74HC273WM | 34C7986 | MM74HC273WM |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | D-Type Flip Flop, Octal, Soic-20; Logic Family / Base Number Onsemi | Flip Flops | |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||||
| Output Characteristics | Non-Inverted | |||||
| Propagation Delay | 23 ns | 12 ns |