onsemi Latches MM74HC259MTC

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MM74HC259MTC-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MM74HC259MTC
116635-MM74HC259MTC
Logic - Logic - Latches - MM74HC259MTC 116635-MM74HC259MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116635-MM74HC259MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Family Name: MM74HC259 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns Alternative Parts (Cross-Reference): SN74HC259PWTG4; SN74HC259PWTE4; SN74HC259PWLE; Introduction Date: February 10, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 116635-MM74HC259MTC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Family Name: MM74HC259
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 17ns
Alternative Parts (Cross-Reference): SN74HC259PWTG4; SN74HC259PWTE4; SN74HC259PWLE;
Introduction Date: February 10, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - MM74HC259MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MM74HC259MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MM74HC259MTC
Integrated Circuits (ICs) - Logic - Latches MM74HC259MTC
IC DCDR/3:8L LATCH 8BIT 16-TSSOP

IC DCDR/3:8L LATCH 8BIT 16-TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MM74HC259MTC-ND 116635-MM74HC259MTC MM74HC259MTC MM74HC259MTC
Product Name Latches Logic - Logic - Latches - MM74HC259MTC Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B-MIL CMOS Quad Clocked 'D' Latch - CD4042BF3A - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
3 suppliers
Latches - 1727-6470-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT162373CTPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers