onsemi Signal Switches, Multiplexers, Decoders MM74HC251M

Description
Multiplexer 1 x 8:1 16-SOIC
Request a Quote Datasheet
Description
Multiplexer 1 x 8:1 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MM74HC251M-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MM74HC251M-ND
Signal Switches, Multiplexers, Decoders MM74HC251M-ND
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD SOIC Analog Switch and Multiplexer IC
743-MM74HC251M
SMD SOIC Analog Switch and Multiplexer IC 743-MM74HC251M
CMOS 8:1 Multiplexer, 3-State, 16-Pin SOIC N, Surface Mount Product overview: MM74HC251M from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74HC251M can be used for catalog matching and distributor lookup.

CMOS 8:1 Multiplexer, 3-State, 16-Pin SOIC N, Surface Mount Product overview: MM74HC251M from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74HC251M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC251M - 1224653-MM74HC251M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC251M
1224653-MM74HC251M
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC251M 1224653-MM74HC251M
Manufacturer: ON Semiconductor Win Source Part Number: 1224653-MM74HC251M Packaging: Tube Type: Multiplexer Mounting Style: SMD Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking Family Part Number: 74HC251 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224653-MM74HC251M
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking
Family Part Number: 74HC251
Manufacturer Pack Quantity: 960
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - MM74HC251M - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MM74HC251M
Logic - Signal Switches, Multiplexers, Decoders MM74HC251M
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MM74HC251M-ND 743-MM74HC251M 1224653-MM74HC251M MM74HC251M
Product Name Signal Switches, Multiplexers, Decoders SMD SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC251M Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC SOIC N
Number of Pins 16
Unlock Full Specs
to access all available technical data