IC, 74HC CMOS, SMD, 74HC245, SOIC20; Logic Family / Base Number:74HC245; Logic Device Type:Bidirectional; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC Base RoHS Compliant: Yes
NON INVERTING TRANSCEIVER, SOIC-20; Logic Family / Base Number:74HC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 97K5272 |
| Product Name | Ic, 74Hc Cmos, Smd, 74Hc245, Soic20; Logic Family / Base Number Onsemi |