onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC245AWM MM74HC245AWM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059077-MM74HC245AWM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing, Communications & Networking Quantity per package: 1,080
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059077-MM74HC245AWM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing, Communications & Networking Quantity per package: 1,080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC245AWM - 059077-MM74HC245AWM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC245AWM
059077-MM74HC245AWM
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC245AWM 059077-MM74HC245AWM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059077-MM74HC245AWM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing, Communications & Networking Quantity per package: 1,080

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059077-MM74HC245AWM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing, Communications & Networking
Quantity per package: 1,080

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MM74HC245AWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MM74HC245AWM
Buffers, Drivers, Receivers, Transceivers MM74HC245AWM
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 059077-MM74HC245AWM MM74HC245AWM
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC245AWM Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details