TRANSCEIVER, OCTAL, 3-STATE, SOP-20; Logic Family / Base Number:MM74HC245A; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:SOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:MM74HC;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 46AC1383 |
| Product Name | Transceiver, Octal, 3-State, Sop-20; Logic Family / Base Number Onsemi |