Buffers & Line Drivers Octal 3-STATE Buffer
BUFFER, OCTAL, TRI-STATE, WSOIC-20; Logic Family / Base Number:74HC244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic ICRoHS Compliant: Yes
NON INVERTING BUFFER, SOIC-20, FULL REEL; Logic Family / Base Number:74HC244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC RoHS Compliant: Yes
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W T/R
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | MM74HC244WMX | 31Y2987 | MM74HC244WMX |
| Product Name | Buffers & Line Drivers | Buffer, Octal, Tri-State, Wsoic-20; Logic Family / Base Number Onsemi | Others |