BUFFER, -40 TO 85DEG C; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC244; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 84H6377 |
| Product Name | Buffer, -40 To 85Deg C; Logic Device Type Onsemi |