onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC244MTC MM74HC244MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224649-MM74HC244MTC Series: 74HC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: MM74HC244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): SN74HC244DGVR; SN74HC244APWRE4; SN74HC244PWTE4; Introduction Date: August 02, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224649-MM74HC244MTC Series: 74HC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: MM74HC244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): SN74HC244DGVR; SN74HC244APWRE4; SN74HC244PWTE4; Introduction Date: August 02, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC244MTC - 1224649-MM74HC244MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC244MTC
1224649-MM74HC244MTC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC244MTC 1224649-MM74HC244MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224649-MM74HC244MTC Series: 74HC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: MM74HC244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): SN74HC244DGVR; SN74HC244APWRE4; SN74HC244PWTE4; Introduction Date: August 02, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224649-MM74HC244MTC
Series: 74HC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: MM74HC244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SN74HC244DGVR; SN74HC244APWRE4; SN74HC244PWTE4;
Introduction Date: August 02, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1224649-MM74HC244MTC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC244MTC
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-1 - 860136-ADM3491AR-1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details