onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC240N MM74HC240N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224646-MM74HC240N Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MM74HC240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): SN74HC240N3; SN74HC240N3; SN74HC240N; Introduction Date: August 14, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 18
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224646-MM74HC240N Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MM74HC240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): SN74HC240N3; SN74HC240N3; SN74HC240N; Introduction Date: August 14, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC240N - 1224646-MM74HC240N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC240N
1224646-MM74HC240N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC240N 1224646-MM74HC240N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224646-MM74HC240N Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MM74HC240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): SN74HC240N3; SN74HC240N3; SN74HC240N; Introduction Date: August 14, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 18

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224646-MM74HC240N
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: MM74HC240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): SN74HC240N3; SN74HC240N3; SN74HC240N;
Introduction Date: August 14, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 18

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1224646-MM74HC240N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC240N
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details