Monostable Multivibrator 22ns 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136939-MM74HC221AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 22ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
IC MULTIVIBRATOR 22NS 16DIP
IC MULTIVIBRATOR 22NS 16DIP
Monostable Multivibrator 22 ns 16-PDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | MM74HC221AN-ND | 136939-MM74HC221AN | MM74HC221AN | MM74HC221AN | MM74HC221AN |
| Product Name | Multivibrators | Logic - Logic - Multivibrators - MM74HC221AN | Integrated Circuits (ICs) - Logic - Multivibrators | Logic - Multivibrators | Multivibrators |
| Features | Schmitt Trigger | ||||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 16-PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |