onsemi Logic - Logic - Multivibrators - MM74HC221AM MM74HC221AM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224643-MM74HC221AM Packaging: Tube Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 22ns Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 74HC221 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224643-MM74HC221AM Packaging: Tube Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 22ns Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 74HC221 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MM74HC221AM - 1224643-MM74HC221AM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MM74HC221AM
1224643-MM74HC221AM
Logic - Logic - Multivibrators - MM74HC221AM 1224643-MM74HC221AM
Manufacturer: ON Semiconductor Win Source Part Number: 1224643-MM74HC221AM Packaging: Tube Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 22ns Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 74HC221 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224643-MM74HC221AM
Packaging: Tube
Mounting Style: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 22ns
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC221
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Multivibrators - MM74HC221AM-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MM74HC221AM-ND
Multivibrators MM74HC221AM-ND
Monostable Multivibrator 22ns 16-SOIC

Monostable Multivibrator 22ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - MM74HC221AM - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MM74HC221AM
Logic - Multivibrators MM74HC221AM
IC MULTIVIBRATOR 22NS 16SOIC

IC MULTIVIBRATOR 22NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MM74HC221AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MM74HC221AM
Integrated Circuits (ICs) - Logic - Multivibrators MM74HC221AM
IC MULTIVIBRATOR 22NS 16SOIC

IC MULTIVIBRATOR 22NS 16SOIC

Supplier's Site
Multivibrators - MM74HC221AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MM74HC221AM
Multivibrators MM74HC221AM
Monostable Multivibrator 22 ns 16-SOIC

Monostable Multivibrator 22 ns 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1224643-MM74HC221AM MM74HC221AM-ND MM74HC221AM MM74HC221AM MM74HC221AM
Product Name Logic - Logic - Multivibrators - MM74HC221AM Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2V ~ 6V 2 V ~ 6 V
Package Type SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123D - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
8 suppliers
Multivibrators - 1727-3449-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Logic - Multivibrators - SNJ54L123J - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Dual Pulse Stretcher/Multivibrator - 675T/C - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details