onsemi Quad 28MHz TSSOP Logic IC MM74HC175MTCX

Description
Quad D-Type Flip-Flop, 28MHz, CMOS, TSSOP, SM Product overview: MM74HC175MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 28MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 28MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC175MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 28MHz, CMOS, TSSOP, SM Product overview: MM74HC175MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 28MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 28MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC175MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 28MHz TSSOP Logic IC
706-MM74HC175MTCX
Quad 28MHz TSSOP Logic IC 706-MM74HC175MTCX
Quad D-Type Flip-Flop, 28MHz, CMOS, TSSOP, SM Product overview: MM74HC175MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 28MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 28MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC175MTCX can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 28MHz, CMOS, TSSOP, SM Product overview: MM74HC175MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 28MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 28MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC175MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MM74HC175MTCX
Product Name Quad 28MHz TSSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3135-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 9210240P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details