onsemi Flip Flops MM74HC174SJ

Description
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM74HC174SJ - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - MM74HC174SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HC174SJ
Flip Flops MM74HC174SJ
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - MM74HC174SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HC174SJ
Flip Flops MM74HC174SJ
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74HC174SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74HC174SJ
Integrated Circuits (ICs) - Logic - Flip Flops MM74HC174SJ
IC FF D-TYPE SNGL 6BIT 16SOP

IC FF D-TYPE SNGL 6BIT 16SOP

Supplier's Site
Shenzhen, China
Logic - Flip Flops
MM74HC174SJ
Logic - Flip Flops MM74HC174SJ
IC FF D-TYPE SNGL 6BIT 16SOP

IC FF D-TYPE SNGL 6BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MM74HC174SJ MM74HC174SJ MM74HC174SJ MM74HC174SJ
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered
Package Type SOP16; SOP 16-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family CMOS
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT273D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-87807012A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
4 suppliers
Logic - Flip Flops - 5962-9222203MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details