onsemi Shift Registers MM74HC165SJ

Description
Shift Shift Register 1 Element 8 Bit 16-SOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MM74HC165SJ-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MM74HC165SJ-ND
Shift Registers MM74HC165SJ-ND
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet
Shenzhen, China
Logic - Shift Registers
MM74HC165SJ
Logic - Shift Registers MM74HC165SJ
IC SHIFT REG 8BIT PISO 16-SOP

IC SHIFT REG 8BIT PISO 16-SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MM74HC165SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MM74HC165SJ
Integrated Circuits (ICs) - Logic - Shift Registers MM74HC165SJ
IC SHIFT REG 8BIT PISO 16-SOP

IC SHIFT REG 8BIT PISO 16-SOP

Supplier's Site
Shift Registers - MM74HC165SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MM74HC165SJ
Shift Registers MM74HC165SJ
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MM74HC165SJ-ND MM74HC165SJ MM74HC165SJ MM74HC165SJ
Product Name Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics Complementary Complementary
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F323PC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
8-bit parallel-in/serial-out shift register - 74LV165AD,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BNSR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details