onsemi Shift Registers MM74HC165N

Description
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDIP16
Request a Quote Datasheet
Description
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM74HC165N - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDIP16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDIP16

Supplier's Site Datasheet
Shift Registers - MM74HC165N-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MM74HC165N-ND
Shift Registers MM74HC165N-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - MM74HC165N - 044888-MM74HC165N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MM74HC165N
044888-MM74HC165N
Logic - Logic - Shift Registers - MM74HC165N 044888-MM74HC165N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 044888-MM74HC165N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 044888-MM74HC165N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Shift Registers - MM74HC165N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MM74HC165N
Shift Registers MM74HC165N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Shift Registers - MM74HC165N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MM74HC165N
Shift Registers MM74HC165N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MM74HC165N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MM74HC165N
Integrated Circuits (ICs) - Logic - Shift Registers MM74HC165N
PARALLEL IN SERIAL OUT

PARALLEL IN SERIAL OUT

Supplier's Site
Logic - Shift Registers - MM74HC165N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MM74HC165N
Logic - Shift Registers MM74HC165N
IC REGIST PAR-IN/SER-OUT 16-DIP

IC REGIST PAR-IN/SER-OUT 16-DIP

Supplier's Site Datasheet
8 Bit Piso Shift Register, Dip-16; Logic Family / Base Number Onsemi - 18C7619 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Piso Shift Register, Dip-16; Logic Family / Base Number Onsemi
18C7619
8 Bit Piso Shift Register, Dip-16; Logic Family / Base Number Onsemi 18C7619
8 BIT PISO SHIFT REGISTER, DIP-16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

8 BIT PISO SHIFT REGISTER, DIP-16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MM74HC165N MM74HC165N-ND 044888-MM74HC165N MM74HC165N MM74HC165N MM74HC165N 18C7619
Product Name Shift Registers Logic - Logic - Shift Registers - MM74HC165N Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers 8 Bit Piso Shift Register, Dip-16; Logic Family / Base Number Onsemi
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Shift Direction Right
Package Type DIP; Other; DIP16 DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit parallel-in/serial out shift register - 74HC166D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
8 suppliers
Logic - Shift Registers - 74F299PC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details