onsemi Logic - Logic - Shift Registers - MM74HC165MTCX MM74HC165MTCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 725304-MM74HC165MTCX Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): SN74HC165PWR; MM74HC165MTC; MM74HC165MTC_NL; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74HC165 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 725304-MM74HC165MTCX Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): SN74HC165PWR; MM74HC165MTC; MM74HC165MTC_NL; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74HC165 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MM74HC165MTCX - 725304-MM74HC165MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MM74HC165MTCX
725304-MM74HC165MTCX
Logic - Logic - Shift Registers - MM74HC165MTCX 725304-MM74HC165MTCX
Manufacturer: ON Semiconductor Win Source Part Number: 725304-MM74HC165MTCX Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): SN74HC165PWR; MM74HC165MTC; MM74HC165MTC_NL; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74HC165 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 725304-MM74HC165MTCX
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Complementary
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): SN74HC165PWR; MM74HC165MTC; MM74HC165MTC_NL;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC165
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 725304-MM74HC165MTCX
Product Name Logic - Logic - Shift Registers - MM74HC165MTCX
Output Voltage Type Complementary
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Special Purpose - A8285SLBTR - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Special Purpose - ADM8839ACPZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1708927 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details
LM79L05 Series 3-Terminal Negative Regulators - 1.004.022 - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Fixed Output,Negative Output
Package Type Other; DSBGA,SOIC,TO-92
View Details