onsemi Shift Registers MM74HC165MTC

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MM74HC165MTC-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MM74HC165MTC-ND
Shift Registers MM74HC165MTC-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - MM74HC165MTC - 1224638-MM74HC165MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MM74HC165MTC
1224638-MM74HC165MTC
Logic - Logic - Shift Registers - MM74HC165MTC 1224638-MM74HC165MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1224638-MM74HC165MTC Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): SN74HC165PWR; MM74HC165MTCX; MM74HC165MTC_NL; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Imaging, Video & Vision, Consumer Electronics, Portable Devices Family Part Number: 74HC165 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224638-MM74HC165MTC
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Complementary
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): SN74HC165PWR; MM74HC165MTCX; MM74HC165MTC_NL;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Imaging, Video & Vision, Consumer Electronics, Portable Devices
Family Part Number: 74HC165
Manufacturer Pack Quantity: 2,350
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - MM74HC165MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MM74HC165MTC
Integrated Circuits (ICs) - Logic - Shift Registers MM74HC165MTC
IC SHIFT REG 8BIT PISO 16-TSSOP

IC SHIFT REG 8BIT PISO 16-TSSOP

Supplier's Site
Shift Registers - MM74HC165MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MM74HC165MTC
Shift Registers MM74HC165MTC
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - MM74HC165MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MM74HC165MTC
Logic - Shift Registers MM74HC165MTC
IC SHIFT REG 8BIT PISO 16-TSSOP

IC SHIFT REG 8BIT PISO 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MM74HC165MTC-ND 1224638-MM74HC165MTC MM74HC165MTC MM74HC165MTC MM74HC165MTC
Product Name Shift Registers Logic - Logic - Shift Registers - MM74HC165MTC Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Complementary Complementary Complementary
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8-stage shift-and-store register - HEF4094BTT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
6 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Shift Registers - 74F194SC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details