Shift Shift Register 1 Element 8 Bit 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059071-MM74HC164N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 25
SERIAL IN PARALLEL OUT
IC REGISTER PAR-OUT 8BIT 14-DIP
Shift Shift Register 1 Element 8 Bit 14-DIP
Shift Shift Register 1 Element 8 Bit 14-MDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MM74HC164N-ND | 059071-MM74HC164N | MM74HC164N | MM74HC164N | MM74HC164N |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MM74HC164N | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 14-PDIP | DIP; Other; 14-DIP (0.300\", 7.62mm) |